MaxLinear, Inc. Interface Transceiver IC XRT73LC03AIVTR-F

Description
IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT73LC03AIVTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT73LC03AIVTR-F
Interface Transceiver IC 702-XRT73LC03AIVTR-F
IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIVTR-F can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT73LC03AIVTR-F - 758189-XRT73LC03AIVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73LC03AIVTR-F
758189-XRT73LC03AIVTR-F
Interface - Interface - Telecom - XRT73LC03AIVTR-F 758189-XRT73LC03AIVTR-F
Manufacturer: Exar Corporation Win Source Part Number: 758189-XRT73LC03AIVT R-F Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 3 Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Categories: Integrated Circuits (ICs) Operating Supply Current: 350mA Manufacturer Homepage: www.exar.com Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 758189-XRT73LC03AIVTR-F
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 3
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350mA
Manufacturer Homepage: www.exar.com
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TELECOM INTERFACE 120LQFP

IC TELECOM INTERFACE 120LQFP

Supplier's Site Datasheet
Telecom - XRT73LC03AIVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT73LC03AIVTR-F 758189-XRT73LC03AIVTR-F XRT73LC03AIVTR-F XRT73LC03AIVTR-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT73LC03AIVTR-F Telecom Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details