MaxLinear, Inc. Interface Transceiver IC XRT73LC03AIV

Description
3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT73LC03AIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT73LC03AIV
Interface Transceiver IC 702-XRT73LC03AIV
3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV can be used for catalog matching and distributor lookup.

3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73LC03AIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT73LC03AIV - 735936-XRT73LC03AIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73LC03AIV
735936-XRT73LC03AIV
Interface - Interface - Telecom - XRT73LC03AIV 735936-XRT73LC03AIV
Manufacturer: MaxLinear, Inc. Win Source Part Number: 735936-XRT73LC03AIV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 350mA Categories: Integrated Circuits Supplier Device Package: 120-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 735936-XRT73LC03AIV
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 350mA
Categories: Integrated Circuits
Supplier Device Package: 120-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 120-LQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Telecom - XRT73LC03AIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT73LC03AIV 735936-XRT73LC03AIV XRT73LC03AIV
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT73LC03AIV Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray QFP; LQFP; 120-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width)
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details