MaxLinear, Inc. Interface Transceiver IC XRT73LC03AIV-F

Description
IC TELECOM INTERFACE 120LQFP Product overview: XRT73LC03AIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 120LQFP Product overview: XRT73LC03AIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-XRT73LC03AIV-F
Interface Transceiver IC 702-XRT73LC03AIV-F
IC TELECOM INTERFACE 120LQFP Product overview: XRT73LC03AIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 120LQFP Product overview: XRT73LC03AIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC03AIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT73LC03AIV-F - 031750-XRT73LC03AIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73LC03AIV-F
031750-XRT73LC03AIV-F
Interface - Interface - Telecom - XRT73LC03AIV-F 031750-XRT73LC03AIV-F
Manufacturer: Exar Corporation Win Source Part Number: 031750-XRT73LC03AIV- F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 350mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 031750-XRT73LC03AIV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT73LC03AIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Buy Now Datasheet
Telecom Interface ICs - XRT73LC03AIV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT73LC03AIV-F
Telecom Interface ICs XRT73LC03AIV-F
Telecom Interface ICs 3-Ch DS3, E3, STS-1

Telecom Interface ICs 3-Ch DS3, E3, STS-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT73LC03AIV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT73LC03AIV-F
Integrated Circuits (ICs) - Interface - Telecom XRT73LC03AIV-F
IC TELECOM INTERFACE 120LQFP

IC TELECOM INTERFACE 120LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT73LC03AIV-F 031750-XRT73LC03AIV-F XRT73LC03AIV-F XRT73LC03AIV-F XRT73LC03AIV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT73LC03AIV-F Telecom Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details