MaxLinear, Inc. Interface Transceiver IC XRT73L06IB

Description
SIX CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L06IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIX CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L06IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT73L06IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT73L06IB
Interface Transceiver IC 702-XRT73L06IB
SIX CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L06IB can be used for catalog matching and distributor lookup.

SIX CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L06IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT73L06IB - 1282376-XRT73L06IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73L06IB
1282376-XRT73L06IB
Interface - Interface - Telecom - XRT73L06IB 1282376-XRT73L06IB
Manufacturer: Exar Corporation Win Source Part Number: 1282376-XRT73L06IB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BBGA Number of Circuits: 6 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT73L06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 217-BGA (23x23) Alternative Parts (Cross-Reference): XRT73L06IB-F; XRT75R06DIB; XRT75R06DIB-F; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282376-XRT73L06IB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 217-BBGA
Number of Circuits: 6
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT73L06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 217-BGA (23x23)
Alternative Parts (Cross-Reference): XRT73L06IB-F; XRT75R06DIB; XRT75R06DIB-F;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT73L06IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT73L06IB
Telecom XRT73L06IB
Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT73L06IB 1282376-XRT73L06IB XRT73L06IB
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT73L06IB Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray BGA; 217-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details