MaxLinear, Inc. Quad Interface Transceiver IC XRT73L04BIV

Description
4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L04BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L04BIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L04BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L04BIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 702-XRT73L04BIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-XRT73L04BIV
Quad Interface Transceiver IC 702-XRT73L04BIV
4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L04BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L04BIV can be used for catalog matching and distributor lookup.

4 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT Product overview: XRT73L04BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L04BIV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT73L04BIV - 1282375-XRT73L04BIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73L04BIV
1282375-XRT73L04BIV
Interface - Interface - Telecom - XRT73L04BIV 1282375-XRT73L04BIV
Manufacturer: Exar Corporation Win Source Part Number: 1282375-XRT73L04BIV Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT73L04B Categories: Integrated Circuits (ICs) Operating Supply Current: 500mA Manufacturer Homepage: www.exar.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): XRT73L04BIV-F; XRT75L03IV; XRT75L04IV-F; Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282375-XRT73L04BIV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT73L04B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): XRT73L04BIV-F; XRT75L03IV; XRT75L04IV-F;
Introduction Date: May 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT73L04BIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 144-LQFP (20x20)

Telecom IC 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT73L04BIV 1282375-XRT73L04BIV XRT73L04BIV
Product Name Quad Interface Transceiver IC Interface - Interface - Telecom - XRT73L04BIV Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray QFP; LQFP; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9821KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers