MaxLinear, Inc. Interface - Interface - Telecom - XRT73L03BIV XRT73L03BIV

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282373-XRT73L03BIV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 350mA Categories: Integrated Circuits Supplier Device Package: 120-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282373-XRT73L03BIV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 350mA Categories: Integrated Circuits Supplier Device Package: 120-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT73L03BIV - 1282373-XRT73L03BIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73L03BIV
1282373-XRT73L03BIV
Interface - Interface - Telecom - XRT73L03BIV 1282373-XRT73L03BIV
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282373-XRT73L03BIV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 350mA Categories: Integrated Circuits Supplier Device Package: 120-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282373-XRT73L03BIV
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 350mA
Categories: Integrated Circuits
Supplier Device Package: 120-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 120-LQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Interface Transceiver IC - 702-XRT73L03BIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT73L03BIV
Interface Transceiver IC 702-XRT73L03BIV
3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73L03BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L03BIV can be used for catalog matching and distributor lookup.

3 CHANNEL DS3/E3/STS-1 LINE INTERFACE UNIT | IC LIU E3/DS3/STS-1 3CH 120LQFP Product overview: XRT73L03BIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L03BIV can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT73L03BIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282373-XRT73L03BIV 702-XRT73L03BIV XRT73L03BIV
Product Name Interface - Interface - Telecom - XRT73L03BIV Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Power Switch ICs - 1827136P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1838AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details