MaxLinear, Inc. Interface - Interface - Telecom - XRT73L03BIV-F XRT73L03BIV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036652-XRT73L03BIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 350mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036652-XRT73L03BIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 350mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT73L03BIV-F - 036652-XRT73L03BIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73L03BIV-F
036652-XRT73L03BIV-F
Interface - Interface - Telecom - XRT73L03BIV-F 036652-XRT73L03BIV-F
Manufacturer: Exar Corporation Win Source Part Number: 036652-XRT73L03BIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 350mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036652-XRT73L03BIV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-XRT73L03BIV-F
Interface Transceiver IC 702-XRT73L03BIV-F
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 120-Pin LQFP Product overview: XRT73L03BIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L03BIV-F can be used for catalog matching and distributor lookup.

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 120-Pin LQFP Product overview: XRT73L03BIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L03BIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT73L03BIV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT73L03BIV-F
Integrated Circuits (ICs) - Interface - Telecom XRT73L03BIV-F
IC TELECOM INTERFACE 120LQFP

IC TELECOM INTERFACE 120LQFP

Supplier's Site
Telecom - XRT73L03BIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 120-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036652-XRT73L03BIV-F 702-XRT73L03BIV-F XRT73L03BIV-F XRT73L03BIV-F
Product Name Interface - Interface - Telecom - XRT73L03BIV-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 120-LQFP (14x20) LQFP QFP QFP; LQFP; 120-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details