MaxLinear, Inc. Interface - Interface - Telecom - XRT73L02MIV-F XRT73L02MIV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036651-XRT73L02MIV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 210mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036651-XRT73L02MIV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 210mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT73L02MIV-F - 036651-XRT73L02MIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT73L02MIV-F
036651-XRT73L02MIV-F
Interface - Interface - Telecom - XRT73L02MIV-F 036651-XRT73L02MIV-F
Manufacturer: Exar Corporation Win Source Part Number: 036651-XRT73L02MIV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 210mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036651-XRT73L02MIV-F
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 210mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-XRT73L02MIV-F
Interface Transceiver IC 702-XRT73L02MIV-F
IC TELECOM INTERFACE 100TQFP Product overview: XRT73L02MIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L02MIV-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 100TQFP Product overview: XRT73L02MIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73L02MIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT73L02MIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 100-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 100-TQFP (14x14)

Buy Now Datasheet
Telecom Interface ICs - XRT73L02MIV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT73L02MIV-F
Telecom Interface ICs XRT73L02MIV-F
Telecom Interface ICs 2 CH E3/DS3/STS-1LIU

Telecom Interface ICs 2 CH E3/DS3/STS-1LIU

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT73L02MIV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT73L02MIV-F
Integrated Circuits (ICs) - Interface - Telecom XRT73L02MIV-F
IC TELECOM INTERFACE 100TQFP

IC TELECOM INTERFACE 100TQFP

Supplier's Site
IC TELECOM INTERFACE 100TQFP

IC TELECOM INTERFACE 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036651-XRT73L02MIV-F 702-XRT73L02MIV-F XRT73L02MIV-F XRT73L02MIV-F XRT73L02MIV-F XRT73L02MIV-F
Product Name Interface - Interface - Telecom - XRT73L02MIV-F Interface Transceiver IC Telecom Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details