MaxLinear, Inc. Interface Transceiver IC XRT7300IVTR-F

Description
IC LIU E3/DS3/STS-1 SGL 44TQFP Product overview: XRT7300IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E3/DS3/STS-1 SGL 44TQFP Product overview: XRT7300IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT7300IVTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT7300IVTR-F
Interface Transceiver IC 702-XRT7300IVTR-F
IC LIU E3/DS3/STS-1 SGL 44TQFP Product overview: XRT7300IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IVTR-F can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 SGL 44TQFP Product overview: XRT7300IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT7300IVTR-F - 104000-XRT7300IVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT7300IVTR-F
104000-XRT7300IVTR-F
Interface - Interface - Telecom - XRT7300IVTR-F 104000-XRT7300IVTR-F
Manufacturer: Exar Corporation Win Source Part Number: 104000-XRT7300IVTR-F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 104000-XRT7300IVTR-F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - XRT7300IVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT7300IVTR-F 104000-XRT7300IVTR-F XRT7300IVTR-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT7300IVTR-F Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR QFP; TQFP; 44-TQFP (10x10) QFP; LQFP; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details