MaxLinear, Inc. Interface - Interface - Telecom - XRT7300IV-F XRT7300IV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 132088-XRT7300IV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: XRT7300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): XRT7300IVTR; XRT7300IV; XRT7300IVTR-F; XRT75VL00IV; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 132088-XRT7300IV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: XRT7300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): XRT7300IVTR; XRT7300IV; XRT7300IVTR-F; XRT75VL00IV; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT7300IV-F - 132088-XRT7300IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT7300IV-F
132088-XRT7300IV-F
Interface - Interface - Telecom - XRT7300IV-F 132088-XRT7300IV-F
Manufacturer: Exar Corporation Win Source Part Number: 132088-XRT7300IV-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: XRT7300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): XRT7300IVTR; XRT7300IV; XRT7300IVTR-F; XRT75VL00IV; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 132088-XRT7300IV-F
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: XRT7300
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 180mA
Alternative Parts (Cross-Reference): XRT7300IVTR; XRT7300IV; XRT7300IVTR-F; XRT75VL00IV;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-XRT7300IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT7300IV-F
Interface Transceiver IC 702-XRT7300IV-F
IC LIU E3/DS3/STS-1 SGL 44TQFP / Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 44-Pin TQFP Product overview: XRT7300IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IV-F can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 SGL 44TQFP / Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 44-Pin TQFP Product overview: XRT7300IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT7300IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT7300IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132088-XRT7300IV-F 702-XRT7300IV-F XRT7300IV-F
Product Name Interface - Interface - Telecom - XRT7300IV-F Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1900605P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers