MaxLinear, Inc. Interface - Interface - Telecom - XRT72L52IQ-F XRT72L52IQ-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044071-XRT72L52IQ-F Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 3.3V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044071-XRT72L52IQ-F Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 3.3V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT72L52IQ-F - 044071-XRT72L52IQ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT72L52IQ-F
044071-XRT72L52IQ-F
Interface - Interface - Telecom - XRT72L52IQ-F 044071-XRT72L52IQ-F
Manufacturer: Exar Corporation Win Source Part Number: 044071-XRT72L52IQ-F Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 3.3V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044071-XRT72L52IQ-F
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT72L52IQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT72L52IQ-F
Interface Transceiver IC 702-XRT72L52IQ-F
Framer, CMOS, PQFP160, 28 X 28 MM, GREEN, PLASTIC, QFP-160 Product overview: XRT72L52IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L52IQ-F can be used for catalog matching and distributor lookup.

Framer, CMOS, PQFP160, 28 X 28 MM, GREEN, PLASTIC, QFP-160 Product overview: XRT72L52IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L52IQ-F can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT72L52IQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 160-PQFP (28x28)

Telecom IC 160-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 044071-XRT72L52IQ-F 702-XRT72L52IQ-F XRT72L52IQ-F
Product Name Interface - Interface - Telecom - XRT72L52IQ-F Interface Transceiver IC Telecom
Supply Voltage Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 160-PQFP (28x28) QFP; 160-BQFP
Unlock Full Specs
to access all available technical data