MaxLinear, Inc. Interface Transceiver IC XRT72L50IQ-F

Description
IC FRAMER DS3/E3 SGL 100QFP Product overview: XRT72L50IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L50IQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAMER DS3/E3 SGL 100QFP Product overview: XRT72L50IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L50IQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT72L50IQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT72L50IQ-F
Interface Transceiver IC 702-XRT72L50IQ-F
IC FRAMER DS3/E3 SGL 100QFP Product overview: XRT72L50IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L50IQ-F can be used for catalog matching and distributor lookup.

IC FRAMER DS3/E3 SGL 100QFP Product overview: XRT72L50IQ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT72L50IQ-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT72L50IQ-F - 140722-XRT72L50IQ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT72L50IQ-F
140722-XRT72L50IQ-F
Interface - Interface - Telecom - XRT72L50IQ-F 140722-XRT72L50IQ-F
Manufacturer: Exar Corporation Win Source Part Number: 140722-XRT72L50IQ-F Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 140722-XRT72L50IQ-F
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - XRT72L50IQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 100-QFP (14x20)

Telecom IC 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT72L50IQ-F 140722-XRT72L50IQ-F XRT72L50IQ-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT72L50IQ-F Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Line Interface ICs - 1897597 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details