MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IWTR-F XRT7296IWTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 129875-XRT7296IWTR-F Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOJ Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XRT7296IW-F; XRT7296IWTR; XRT7296IW; XRT7296IWTR-F; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 129875-XRT7296IWTR-F Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOJ Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XRT7296IW-F; XRT7296IWTR; XRT7296IW; XRT7296IWTR-F; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IWTR-F - 129875-XRT7296IWTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IWTR-F
129875-XRT7296IWTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IWTR-F 129875-XRT7296IWTR-F
Manufacturer: Exar Corporation Win Source Part Number: 129875-XRT7296IWTR-F Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOJ Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XRT7296IW-F; XRT7296IWTR; XRT7296IW; XRT7296IWTR-F; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 129875-XRT7296IWTR-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DS3, E3, STS-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XRT7296IW-F; XRT7296IWTR; XRT7296IW; XRT7296IWTR-F;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-XRT7296IWTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7296IWTR-F
Interface Transceiver IC 710-XRT7296IWTR-F
IC LINE TX DS3/STS-1 E3 28SOJ Product overview: XRT7296IWTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7296IWTR-F can be used for catalog matching and distributor lookup.

IC LINE TX DS3/STS-1 E3 28SOJ Product overview: XRT7296IWTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7296IWTR-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 129875-XRT7296IWTR-F 710-XRT7296IWTR-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IWTR-F Interface Transceiver IC
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63801-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 230696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details