MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IW XRT7296IW

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282368-XRT7296IW Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282368-XRT7296IW Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IW - 1282368-XRT7296IW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IW
1282368-XRT7296IW
Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IW 1282368-XRT7296IW
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282368-XRT7296IW Packaging: Tube Type: Driver Mounting Style: SMD Protocol: DS3, E3, STS-1 Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282368-XRT7296IW
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: DS3, E3, STS-1
Categories: Integrated Circuits
Supplier Device Package: 28-SOJ
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 710-XRT7296IW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7296IW
Interface Transceiver IC 710-XRT7296IW
IC DRIVER 28SOJ Product overview: XRT7296IW from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7296IW can be used for catalog matching and distributor lookup.

IC DRIVER 28SOJ Product overview: XRT7296IW from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7296IW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT7296IW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT7296IW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT7296IW
IC DRIVER 28SOJ

IC DRIVER 28SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282368-XRT7296IW 710-XRT7296IW XRT7296IW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT7296IW Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 722-SI2438-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details