MaxLinear, Inc. Interface Transceiver IC XRT7295CTIW-F

Description
LINE RECEIVER DS3/E3/SONET STS-1 / E3(34.368 MBPS) INTEGRATED LINE RECEIVER Product overview: XRT7295CTIW-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295CTIW-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE RECEIVER DS3/E3/SONET STS-1 / E3(34.368 MBPS) INTEGRATED LINE RECEIVER Product overview: XRT7295CTIW-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295CTIW-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-XRT7295CTIW-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7295CTIW-F
Interface Transceiver IC 710-XRT7295CTIW-F
LINE RECEIVER DS3/E3/SONET STS-1 / E3(34.368 MBPS) INTEGRATED LINE RECEIVER Product overview: XRT7295CTIW-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295CTIW-F can be used for catalog matching and distributor lookup.

LINE RECEIVER DS3/E3/SONET STS-1 / E3(34.368 MBPS) INTEGRATED LINE RECEIVER Product overview: XRT7295CTIW-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295CTIW-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295CTIW-F - 800185-XRT7295CTIW-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295CTIW-F
800185-XRT7295CTIW-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295CTIW-F 800185-XRT7295CTIW-F
Manufacturer: Exar Corporation Win Source Part Number: 800185-XRT7295CTIW-F Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800185-XRT7295CTIW-F
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Telecom Interface ICs - XRT7295CTIW-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT7295CTIW-F
Telecom Interface ICs XRT7295CTIW-F
Telecom Interface ICs DS3/E3/SONET STS-1 Line Receiver

Telecom Interface ICs DS3/E3/SONET STS-1 Line Receiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XRT7295CTIW-F 800185-XRT7295CTIW-F XRT7295CTIW-F
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XRT7295CTIW-F Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details