MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F XRT7295ATIWTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800184-XRT7295ATIWTR -F Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Family Name: XRT7295AT Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295ATIWTR; XRT7295ATIW; XRT7295ATIWF; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800184-XRT7295ATIWTR -F Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Family Name: XRT7295AT Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295ATIWTR; XRT7295ATIW; XRT7295ATIWF; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F - 800184-XRT7295ATIWTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F
800184-XRT7295ATIWTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F 800184-XRT7295ATIWTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800184-XRT7295ATIWTR -F Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Family Name: XRT7295AT Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295ATIWTR; XRT7295ATIW; XRT7295ATIWF; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800184-XRT7295ATIWTR-F
Packaging: Reel package
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Protocol: DS3, E3, STS-1
Number of Drivers/Receivers: 0/1
Family Name: XRT7295AT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOJ
Alternative Parts (Cross-Reference): XRT7295ATIWTR; XRT7295ATIW; XRT7295ATIWF;
Introduction Date: January 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-XRT7295ATIWTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7295ATIWTR-F
Interface Transceiver IC 710-XRT7295ATIWTR-F
IC RECEIVER 0/1 20SOJ Product overview: XRT7295ATIWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295ATIWTR-F can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 20SOJ Product overview: XRT7295ATIWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295ATIWTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT7295ATIWTR-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT7295ATIWTR-F
IC RECEIVER 0/1 20SOJ

IC RECEIVER 0/1 20SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800184-XRT7295ATIWTR-F 710-XRT7295ATIWTR-F XRT7295ATIWTR-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIWTR-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers