Manufacturer: Exar Corporation
Win Source Part Number: 031749-XRT7295ATIW-F
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: DS3, E3, STS-1
Number of Drivers/Receivers: 0/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOJ
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC RECEIVER 0/1 20SOJ Product overview: XRT7295ATIW-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295ATIW-F can be used for catalog matching and distributor lookup.
Telecom Interface ICs -.5V--6.5V temp -45 to 85C
IC RECEIVER 0/1 20SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031749-XRT7295ATIW-F | 710-XRT7295ATIW-F | XRT7295ATIW-F | XRT7295ATIW-F |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XRT7295ATIW-F | Interface Transceiver IC | Telecom Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 5V | Other; 5V | 5V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |