MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR XRT7295AEIWTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 036650-XRT7295AEIWTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOJ Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): XRT7295AEIW; XRT7295AEIWTR-F; XRT7295AEIWF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036650-XRT7295AEIWTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOJ Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): XRT7295AEIW; XRT7295AEIWTR-F; XRT7295AEIWF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR - 036650-XRT7295AEIWTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR
036650-XRT7295AEIWTR
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR 036650-XRT7295AEIWTR
Manufacturer: Exar Corporation Win Source Part Number: 036650-XRT7295AEIWTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOJ Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): XRT7295AEIW; XRT7295AEIWTR-F; XRT7295AEIWF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036650-XRT7295AEIWTR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: DS3, E3, STS-1
Number of Drivers/Receivers: 0/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOJ
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): XRT7295AEIW; XRT7295AEIWTR-F; XRT7295AEIWF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-XRT7295AEIWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7295AEIWTR
Interface Transceiver IC 710-XRT7295AEIWTR
IC RECEIVER 0/1 20SOJ Product overview: XRT7295AEIWTR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295AEIWTR can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 20SOJ Product overview: XRT7295AEIWTR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295AEIWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT7295AEIWTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT7295AEIWTR
IC RECEIVER 0/1 20SOJ

IC RECEIVER 0/1 20SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 036650-XRT7295AEIWTR 710-XRT7295AEIWTR XRT7295AEIWTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIWTR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details