MaxLinear, Inc. Interface - Interface - Telecom - XRT71D04IVTR-F XRT71D04IVTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 139732-XRT71D04IVTR- F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-TQFP (14x14) Purpose: Attenuator Supply Voltage - Operating: 3.135 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 139732-XRT71D04IVTR- F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-TQFP (14x14) Purpose: Attenuator Supply Voltage - Operating: 3.135 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT71D04IVTR-F - 139732-XRT71D04IVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT71D04IVTR-F
139732-XRT71D04IVTR-F
Interface - Interface - Telecom - XRT71D04IVTR-F 139732-XRT71D04IVTR-F
Manufacturer: Exar Corporation Win Source Part Number: 139732-XRT71D04IVTR- F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-TQFP (14x14) Purpose: Attenuator Supply Voltage - Operating: 3.135 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 139732-XRT71D04IVTR-F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-TQFP (14x14)
Purpose: Attenuator
Supply Voltage - Operating: 3.135 V to 5.25 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-XRT71D04IVTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT71D04IVTR-F
Interface Transceiver IC 702-XRT71D04IVTR-F
IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IVTR-F can be used for catalog matching and distributor lookup.

IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT71D04IVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Attenuator 80-TQFP (14x14)

Telecom IC Attenuator 80-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139732-XRT71D04IVTR-F 702-XRT71D04IVTR-F XRT71D04IVTR-F
Product Name Interface - Interface - Telecom - XRT71D04IVTR-F Interface Transceiver IC Telecom
Supply Voltage Other; 3.135 V ~ 5.25 V Other; 3.135V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 80-TQFP (14x14) Reel - TR QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Line Interface ICs - 1899548P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details