MaxLinear, Inc. Interface Transceiver IC XRT71D04IV-F

Description
IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT71D04IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT71D04IV-F
Interface Transceiver IC 702-XRT71D04IV-F
IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV-F can be used for catalog matching and distributor lookup.

IC JITTER ATTENUATOR 4CH 80TQFP Product overview: XRT71D04IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT71D04IV-F - 750825-XRT71D04IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT71D04IV-F
750825-XRT71D04IV-F
Interface - Interface - Telecom - XRT71D04IV-F 750825-XRT71D04IV-F
Manufacturer: Exar Corporation Win Source Part Number: 750825-XRT71D04IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Function: Attenuator Interface: Serial Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT71D04IV; XRT71D04IVTR; Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 750825-XRT71D04IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Function: Attenuator
Interface: Serial
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): XRT71D04IV; XRT71D04IVTR;
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT71D04IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Attenuator 80-TQFP (14x14)

Telecom IC Attenuator 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT71D04IV-F 750825-XRT71D04IV-F XRT71D04IV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT71D04IV-F Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Hex inverter - 74AHCT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Line Interface ICs - 1901234P - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details