Manufacturer: Exar Corporation
Win Source Part Number: 758188-XRT71D03IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Function: Attenuator
Interface: Serial
Family Name: XRT71D03
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): XRT71D03IV; XRT71D03IVTR-F;
Introduction Date: April 01, 2001
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 64-Pin LQFP Product overview: XRT71D03IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT71D03IV-F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 758188-XRT71D03IV-F | 710-XRT71D03IV-F |
| Product Name | Interface - Interface - Telecom - XRT71D03IV-F | Interface Transceiver IC |
| Device Type | Sensor Interface | Transceiver |
| Supply Voltage | Other; 3.135 V ~ 5.25 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |