MaxLinear, Inc. Interface Transceiver IC XRT71D00IQ-F

Description
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 32-Pin TQFP Product overview: XRT71D00IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT71D00IQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 32-Pin TQFP Product overview: XRT71D00IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT71D00IQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-XRT71D00IQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT71D00IQ-F
Interface Transceiver IC 710-XRT71D00IQ-F
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 32-Pin TQFP Product overview: XRT71D00IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT71D00IQ-F can be used for catalog matching and distributor lookup.

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 32-Pin TQFP Product overview: XRT71D00IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT71D00IQ-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT71D00IQ-F - 144638-XRT71D00IQ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT71D00IQ-F
144638-XRT71D00IQ-F
Interface - Interface - Telecom - XRT71D00IQ-F 144638-XRT71D00IQ-F
Manufacturer: Exar Corporation Win Source Part Number: 144638-XRT71D00IQ-F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Purpose: Attenuator Supply Voltage - Operating: 3.135 V to 5.25 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 144638-XRT71D00IQ-F
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Purpose: Attenuator
Supply Voltage - Operating: 3.135 V to 5.25 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - XRT71D00IQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Attenuator 32-TQFP (7x7)

Telecom IC Attenuator 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XRT71D00IQ-F 144638-XRT71D00IQ-F XRT71D00IQ-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT71D00IQ-F Telecom
Device Type Transceiver
Data Rate 51.84 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP QFP; TQFP; 32-TQFP (7x7) QFP; LQFP; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 54184J/B - Acme Chip Technology Co., Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers