MaxLinear, Inc. SOIC Interface Transceiver IC XRT6164CDTR-F

Description
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164CDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164CDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164CDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164CDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 710-XRT6164CDTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-XRT6164CDTR-F
SOIC Interface Transceiver IC 710-XRT6164CDTR-F
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164CDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164CDTR-F can be used for catalog matching and distributor lookup.

IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164CDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164CDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164CDTR-F - 800180-XRT6164CDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164CDTR-F
800180-XRT6164CDTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164CDTR-F 800180-XRT6164CDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800180-XRT6164CDTR-F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: XR-T6164 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX14943GWE+; MAX14943GWE+T; MAX14949EWE+T; Introduction Date: June 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800180-XRT6164CDTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: XR-T6164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX14943GWE+; MAX14943GWE+T; MAX14949EWE+T;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - XRT6164CDTR-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT6164CDTR-F
Telecom Interface ICs XRT6164CDTR-F
Telecom Interface ICs codirectionalIntrfc

Telecom Interface ICs codirectionalIntrfc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XRT6164CDTR-F 800180-XRT6164CDTR-F XRT6164CDTR-F
Product Name SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XRT6164CDTR-F Telecom Interface ICs
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details