MaxLinear, Inc. SOIC Interface Transceiver IC XRT6164AIDTR-F

Description
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164AIDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164AIDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164AIDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164AIDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 710-XRT6164AIDTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-XRT6164AIDTR-F
SOIC Interface Transceiver IC 710-XRT6164AIDTR-F
IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164AIDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164AIDTR-F can be used for catalog matching and distributor lookup.

IC TXRX DGTL INTERFACE 16SOIC / Transceiver 1TX 1RX 1.544Kbps 16-Pin SOIC W T/R Product overview: XRT6164AIDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164AIDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164AIDTR-F - 800179-XRT6164AIDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164AIDTR-F
800179-XRT6164AIDTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT6164AIDTR-F 800179-XRT6164AIDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800179-XRT6164AIDTR- F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: XRT6164A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX14943GWE+; MAX14943GWE+T; MAX14949EWE+T; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800179-XRT6164AIDTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: XRT6164A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX14943GWE+; MAX14943GWE+T; MAX14949EWE+T;
Introduction Date: March 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT6164AIDTR-F
Telecom Interface ICs XRT6164AIDTR-F
Telecom Interface ICs codirectionalIntrfc

Telecom Interface ICs codirectionalIntrfc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XRT6164AIDTR-F 800179-XRT6164AIDTR-F XRT6164AIDTR-F
Product Name SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XRT6164AIDTR-F Telecom Interface ICs
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1906983P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details