MaxLinear, Inc. 3.3V Interface Transceiver IC XRT59L91IDTR-F

Description
IC LIU E1 SGL 3.3V 16SOIC Product overview: XRT59L91IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT59L91IDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E1 SGL 3.3V 16SOIC Product overview: XRT59L91IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT59L91IDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 702-XRT59L91IDTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-XRT59L91IDTR-F
3.3V Interface Transceiver IC 702-XRT59L91IDTR-F
IC LIU E1 SGL 3.3V 16SOIC Product overview: XRT59L91IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT59L91IDTR-F can be used for catalog matching and distributor lookup.

IC LIU E1 SGL 3.3V 16SOIC Product overview: XRT59L91IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT59L91IDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT59L91IDTR-F - 1119643-XRT59L91IDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT59L91IDTR-F
1119643-XRT59L91IDTR-F
Interface - Interface - Telecom - XRT59L91IDTR-F 1119643-XRT59L91IDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119643-XRT59L91IDTR -F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.13 V to 3.46 V Alternative Parts (Cross-Reference): XRT59L91ID-F; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119643-XRT59L91IDTR-F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.13 V to 3.46 V
Alternative Parts (Cross-Reference): XRT59L91ID-F;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT59L91IDTR-F
Telecom Interface ICs XRT59L91IDTR-F
Telecom Interface ICs SNGLCHANNELE1LIU

Telecom Interface ICs SNGLCHANNELE1LIU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT59L91IDTR-F 1119643-XRT59L91IDTR-F XRT59L91IDTR-F
Product Name 3.3V Interface Transceiver IC Interface - Interface - Telecom - XRT59L91IDTR-F Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260858-SI32179-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details