MAXLINEAR, INC.
XRT59L81IGTR -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
MaxLinear, Inc.
Integrated Circuits (ICs) - Interface - Telecom
XRT59L81IGTR
Description
IC TELECOM INTERFACE
-
Quarktwin Technology Ltd.
Description
IC TELECOM INTERFACE
Suppliers
Integrated Circuits (ICs) - Interface - Telecom
XRT59L81IGTR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
XRT59L81IGTR |
XRT59L81IGTR |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Receiver; Transmitter; Transceiver
Features
RoHS
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
14-SOIC (0.154\", 3.90mm Width)
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SO
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers