The XRT5997IVTR-F is a seven-channel E1 line interface unit designed for telecom applications, utilizing low power 3.3V CMOS technology. Each channel includes both transmitter and receiver functions, supporting data rates of 2.048 Mbps in compliance with ITU-T G.703 pulse template requirements. The device features on-chip pulse shaping for both 75Ω and 120Ω line drivers, and the receiver can be configured for transformer or capacitive coupling to the line. It also includes loss of signal detection per ITU-T G.775 and meets ITU-T G.823 jitter tolerance requirements. The XRT5997 operates over an industrial temperature range of -40°C to +85°C and accepts logic inputs at either 3.3V or 5.0V levels, ensuring versatility in various applications. It is suitable for use in PDH multiplexers, SDH multiplexers, digital cross-connect systems, and DECT base stations. The product is packaged in a 100-lead TQFP format, measuring 14 x 14 x 1.4 mm.
IC TELECOM INTERFACE 100TQFP Product overview: XRT5997IVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5997IVTR-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 125901-XRT5997IVTR-F
Packaging: Reel - TR
Number of Circuits: 7
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 100TQFP
Telecom Interface ICs 7 Ch. E1 LIU
Telecom IC Line Interface Unit (LIU) 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT5997IVTR-F | 125901-XRT5997IVTR-F | XRT5997IVTR-F | XRT5997IVTR-F | XRT5997IVTR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT5997IVTR-F | Integrated Circuits (ICs) - Interface - Telecom | Telecom Interface ICs | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14 V ~ 3.47 V | Other | Other; 3.14V ~ 3.47V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |