MaxLinear, Inc. Interface Transceiver IC XRT5997IV-F

Description
EXAR XRT5997IV-F Framer & Line Interface, 100-Pin TQFP Product overview: XRT5997IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5997IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EXAR XRT5997IV-F Framer & Line Interface, 100-Pin TQFP Product overview: XRT5997IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5997IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT5997IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT5997IV-F
Interface Transceiver IC 702-XRT5997IV-F
EXAR XRT5997IV-F Framer & Line Interface, 100-Pin TQFP Product overview: XRT5997IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5997IV-F can be used for catalog matching and distributor lookup.

EXAR XRT5997IV-F Framer & Line Interface, 100-Pin TQFP Product overview: XRT5997IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5997IV-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT5997IV-F - 214640-XRT5997IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5997IV-F
214640-XRT5997IV-F
Interface - Interface - Telecom - XRT5997IV-F 214640-XRT5997IV-F
Manufacturer: Exar Corporation Win Source Part Number: 214640-XRT5997IV-F Packaging: Tray Number of Circuits: 7 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214640-XRT5997IV-F
Packaging: Tray
Number of Circuits: 7
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - XRT5997IV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT5997IV-F
Telecom Interface ICs XRT5997IV-F
Telecom Interface ICs 3.3V or 5V 7-ch E1 temp -45 to 85C

Telecom Interface ICs 3.3V or 5V 7-ch E1 temp -45 to 85C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT5997IV-F 214640-XRT5997IV-F XRT5997IV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT5997IV-F Telecom Interface ICs
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Pd 144 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers