MaxLinear, Inc. Interface - Interface - Telecom - XRT5897IV-F XRT5897IV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800178-XRT5897IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 75°C Package: 100-LQFP Number of Circuits: 7 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5897 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5897IV; XRT5997IVTR-F; XRT5997IV-F; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800178-XRT5897IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 75°C Package: 100-LQFP Number of Circuits: 7 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5897 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5897IV; XRT5997IVTR-F; XRT5997IV-F; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT5897IV-F - 800178-XRT5897IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5897IV-F
800178-XRT5897IV-F
Interface - Interface - Telecom - XRT5897IV-F 800178-XRT5897IV-F
Manufacturer: Exar Corporation Win Source Part Number: 800178-XRT5897IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 75°C Package: 100-LQFP Number of Circuits: 7 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5897 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5897IV; XRT5997IVTR-F; XRT5997IV-F; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800178-XRT5897IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 75°C
Package: 100-LQFP
Number of Circuits: 7
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT5897
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XRT5897IV; XRT5997IVTR-F; XRT5997IV-F;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 702-XRT5897IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-XRT5897IV-F
3.3V Interface Transceiver IC 702-XRT5897IV-F
IC LIU E1 7CH 3.3V 100TQFP / Line Interface Unit 2.048Mbps E1 Short 100-Pin TQFP Product overview: XRT5897IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5897IV-F can be used for catalog matching and distributor lookup.

IC LIU E1 7CH 3.3V 100TQFP / Line Interface Unit 2.048Mbps E1 Short 100-Pin TQFP Product overview: XRT5897IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5897IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT5897IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 100-TQFP (14x14)

Telecom IC 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800178-XRT5897IV-F 702-XRT5897IV-F XRT5897IV-F
Product Name Interface - Interface - Telecom - XRT5897IV-F 3.3V Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Specialized - 54LS610JD/B - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Interface Transceiver IC - 722-SI2457-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers