Manufacturer: Exar Corporation
Win Source Part Number: 796184-XRT5794IJ-F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 68-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT5794
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): XRT5794IJ; XRT5794IV; XRT5794IV-F; XRT5894IVTR-F;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Indonesia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC LIU E1 QUAD 68PLCC / Line Interface Unit 2.048Mbps E1 Short 68-Pin PLCC Product overview: XRT5794IJ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5794IJ-F can be used for catalog matching and distributor lookup.
Telecom IC Line Interface Unit (LIU) 68-PLCC (24.23x24.23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 796184-XRT5794IJ-F | 702-XRT5794IJ-F | XRT5794IJ-F |
| Product Name | Interface - Interface - Telecom - XRT5794IJ-F | Quad Interface Transceiver IC | Telecom |
| Device Type | Sensor Interface | Transceiver | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |