MaxLinear, Inc. Quad Interface Transceiver IC XRT5793IVTR-F

Description
IC LIU E1 QUAD 80TQFP Product overview: XRT5793IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E1 QUAD 80TQFP Product overview: XRT5793IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 702-XRT5793IVTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-XRT5793IVTR-F
Quad Interface Transceiver IC 702-XRT5793IVTR-F
IC LIU E1 QUAD 80TQFP Product overview: XRT5793IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IVTR-F can be used for catalog matching and distributor lookup.

IC LIU E1 QUAD 80TQFP Product overview: XRT5793IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT5793IVTR-F - 044068-XRT5793IVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5793IVTR-F
044068-XRT5793IVTR-F
Interface - Interface - Telecom - XRT5793IVTR-F 044068-XRT5793IVTR-F
Manufacturer: Exar Corporation Win Source Part Number: 044068-XRT5793IVTR-F Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-TQFP (14x14) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044068-XRT5793IVTR-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-TQFP (14x14)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT5793IVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT5793IVTR-F 044068-XRT5793IVTR-F XRT5793IVTR-F
Product Name Quad Interface Transceiver IC Interface - Interface - Telecom - XRT5793IVTR-F Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR QFP; TQFP; 80-TQFP (14x14) QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers