MaxLinear, Inc. Interface - Interface - Telecom - XRT5793IV XRT5793IV

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939889-XRT5793IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 80-TQFP (14x14) Package: Bulk Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939889-XRT5793IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 80-TQFP (14x14) Package: Bulk Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT5793IV - 939889-XRT5793IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5793IV
939889-XRT5793IV
Interface - Interface - Telecom - XRT5793IV 939889-XRT5793IV
Manufacturer: MaxLinear Inc Win Source Part Number: 939889-XRT5793IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 80-TQFP (14x14) Package: Bulk Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939889-XRT5793IV
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC - 80-TQFP (14x14)
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-XRT5793IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT5793IV
Interface Transceiver IC 702-XRT5793IV
IC TELECOM INTERFACE 80TQFP Product overview: XRT5793IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IV can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80TQFP Product overview: XRT5793IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT5793IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT5793IV
Telecom XRT5793IV
Telecom IC 80-TQFP (14x14)

Telecom IC 80-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939889-XRT5793IV 702-XRT5793IV XRT5793IV
Product Name Interface - Interface - Telecom - XRT5793IV Interface Transceiver IC Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 80-TQFP (14x14) Bulk QFP; LQFP; 80-LQFP
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260826-SI32176-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers