MaxLinear, Inc. Interface - Interface - Telecom - XRT5793IV-F XRT5793IV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 758185-XRT5793IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5793IV; XRT5793IJ-F; XRT5793IJ; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 758185-XRT5793IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5793IV; XRT5793IJ-F; XRT5793IJ; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT5793IV-F - 758185-XRT5793IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5793IV-F
758185-XRT5793IV-F
Interface - Interface - Telecom - XRT5793IV-F 758185-XRT5793IV-F
Manufacturer: Exar Corporation Win Source Part Number: 758185-XRT5793IV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT5793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT5793IV; XRT5793IJ-F; XRT5793IJ; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 758185-XRT5793IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT5793
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): XRT5793IV; XRT5793IJ-F; XRT5793IJ;
Introduction Date: June 01, 1997
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Interface Transceiver IC - 702-XRT5793IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-XRT5793IV-F
Quad Interface Transceiver IC 702-XRT5793IV-F
IC LIU E1 QUAD 80TQFP Product overview: XRT5793IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IV-F can be used for catalog matching and distributor lookup.

IC LIU E1 QUAD 80TQFP Product overview: XRT5793IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5793IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT5793IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 80-TQFP (14x14)

Telecom IC 80-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 758185-XRT5793IV-F 702-XRT5793IV-F XRT5793IV-F
Product Name Interface - Interface - Telecom - XRT5793IV-F Quad Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD74111YRU-REEL7 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details