MaxLinear, Inc. Interface Transceiver IC XRT5683AIDTR-F

Description
IC TELECOM INTERFACE 18SOIC Product overview: XRT5683AIDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5683AIDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 18SOIC Product overview: XRT5683AIDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5683AIDTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-XRT5683AIDTR-F
Interface Transceiver IC 702-XRT5683AIDTR-F
IC TELECOM INTERFACE 18SOIC Product overview: XRT5683AIDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5683AIDTR-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 18SOIC Product overview: XRT5683AIDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5683AIDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT5683AIDTR-F - 806512-XRT5683AIDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5683AIDTR-F
806512-XRT5683AIDTR-F
Interface - Interface - Telecom - XRT5683AIDTR-F 806512-XRT5683AIDTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806512-XRT5683AIDTR- F Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: PCM Line Interface Chip Interface: PCM Current - Supply: 40mA Part Status: Obsolete (End Of Life) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806512-XRT5683AIDTR-F
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: PCM Line Interface Chip
Interface: PCM
Current - Supply: 40mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - XRT5683AIDTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT5683AIDTR-F
Integrated Circuits (ICs) - Interface - Telecom XRT5683AIDTR-F
IC TELECOM INTERFACE 18SOIC

IC TELECOM INTERFACE 18SOIC

Supplier's Site
IC TELECOM INTERFACE 18SOIC

IC TELECOM INTERFACE 18SOIC

Supplier's Site Datasheet
Telecom - XRT5683AIDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC PCM Line Interface Chip 18-SOIC

Telecom IC PCM Line Interface Chip 18-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT5683AIDTR-F 806512-XRT5683AIDTR-F XRT5683AIDTR-F XRT5683AIDTR-F XRT5683AIDTR-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT5683AIDTR-F Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details