MaxLinear, Inc. Interface - Interface - Telecom - XRT5675CP-F XRT5675CP-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 796182-XRT5675CP-F Series: * Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 796182-XRT5675CP-F Series: * Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT5675CP-F - 796182-XRT5675CP-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT5675CP-F
796182-XRT5675CP-F
Interface - Interface - Telecom - XRT5675CP-F 796182-XRT5675CP-F
Manufacturer: Exar Corporation Win Source Part Number: 796182-XRT5675CP-F Series: * Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 796182-XRT5675CP-F
Series: *
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-XRT5675CP-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT5675CP-F
Interface Transceiver IC 702-XRT5675CP-F
IC TELECOM INTERFACE Product overview: XRT5675CP-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5675CP-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: XRT5675CP-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT5675CP-F can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT5675CP-F
Integrated Circuits (ICs) - Interface - Telecom XRT5675CP-F
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - XRT5675CP-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 796182-XRT5675CP-F 702-XRT5675CP-F XRT5675CP-F XRT5675CP-F
Product Name Interface - Interface - Telecom - XRT5675CP-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Interface - Modems - ICs and Modules - AD1801JS - 859404-AD1801JS - Win Source Electronics
Specs
Package Type QFP; 128-MQFP (14x20)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details