MaxLinear, Inc. Interface Transceiver IC XRT3591BIDTR

Description
Product overview: XRT3591BIDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3591BIDTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: XRT3591BIDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3591BIDTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-XRT3591BIDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT3591BIDTR
Interface Transceiver IC 710-XRT3591BIDTR
Product overview: XRT3591BIDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3591BIDTR can be used for catalog matching and distributor lookup.

Product overview: XRT3591BIDTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3591BIDTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - XRT3591BIDTR - 721215-XRT3591BIDTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT3591BIDTR
721215-XRT3591BIDTR
Interface - Interface - Drivers, Receivers, Transceivers - XRT3591BIDTR 721215-XRT3591BIDTR
Manufacturer: Exar Corporation Win Source Part Number: 721215-XRT3591BIDTR Manufacturer Homepage: www.exar.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 511 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 721215-XRT3591BIDTR
Manufacturer Homepage: www.exar.com
RoHS State: Request Verification
Reference case: SOP24
Reference Date Code: 511
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-XRT3591BIDTR 721215-XRT3591BIDTR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XRT3591BIDTR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261054-SI3050-E-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Control Communications - CY7C53150-20AXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
 - 54F573/BSA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP20
View Details