Manufacturer: Exar Corporation
Win Source Part Number: 800177-XRT3591BIDTR-
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: V.35
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Part Status: Obsolete(EOL)
Family Name: XRT3591B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): XRT3591BID; XRT3591BIP; XRT3591BID-F; SP505ACM-L;
Introduction Date: November 01, 1999
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC TXRX V.35 24SOIC / Single Chip V.35 Transceiver 3TX 3RX 10Mbps 24-Pin SOIC W T/R Product overview: XRT3591BIDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3591BIDTR-F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 800177-XRT3591BIDTR-F | 710-XRT3591BIDTR-F |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XRT3591BIDTR-F | SOIC Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |