MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT3590IDTR-F XRT3590IDTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800176-XRT3590IDTR-F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: XRT3590 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): XRT3590ID; XRT3590ID-F; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800176-XRT3590IDTR-F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: XRT3590 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): XRT3590ID; XRT3590ID-F; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590IDTR-F - 800176-XRT3590IDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590IDTR-F
800176-XRT3590IDTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590IDTR-F 800176-XRT3590IDTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800176-XRT3590IDTR-F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: XRT3590 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): XRT3590ID; XRT3590ID-F; Introduction Date: June 01, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800176-XRT3590IDTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: V.35
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Part Status: Obsolete(EOL)
Family Name: XRT3590
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): XRT3590ID; XRT3590ID-F;
Introduction Date: June 01, 1997
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-XRT3590IDTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-XRT3590IDTR-F
SOIC Interface Transceiver IC 710-XRT3590IDTR-F
IC TXRX V.35 24SOIC / Single Chip V.35 Transceiver 3TX 3RX 10Mbps 24-Pin SOIC W T/R Product overview: XRT3590IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3590IDTR-F can be used for catalog matching and distributor lookup.

IC TXRX V.35 24SOIC / Single Chip V.35 Transceiver 3TX 3RX 10Mbps 24-Pin SOIC W T/R Product overview: XRT3590IDTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3590IDTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 800176-XRT3590IDTR-F 710-XRT3590IDTR-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT3590IDTR-F SOIC Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 276972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4
Pins 4 #
View Details