MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F XRT3590ID-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036649-XRT3590ID-F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036649-XRT3590ID-F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F - 036649-XRT3590ID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F
036649-XRT3590ID-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F 036649-XRT3590ID-F
Manufacturer: Exar Corporation Win Source Part Number: 036649-XRT3590ID-F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: V.35 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036649-XRT3590ID-F
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: V.35
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-XRT3590ID-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT3590ID-F
Interface Transceiver IC 710-XRT3590ID-F
IC TRANSCEIVER FULL 3/5 24SOIC Product overview: XRT3590ID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3590ID-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 24SOIC Product overview: XRT3590ID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT3590ID-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT3590ID-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT3590ID-F
IC TRANSCEIVER FULL 3/5 24SOIC

IC TRANSCEIVER FULL 3/5 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 036649-XRT3590ID-F 710-XRT3590ID-F XRT3590ID-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT3590ID-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details