PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (3), Linear (LDO) (1) 300kHz ~ 1.5MHz 32-TQFN (5x5)
Manufacturer: Exar Corporation
Win Source Part Number: 1119633-XRP7713ILB-F
Packaging: Bulk
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (3), Linear (LDO) (1)
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.9 V to 5.1 V,
Voltage/Current - Output 2: 0.9 V to 5.1 V,
Voltage/Current - Output 3: 0.9 V to 5.1 V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-TQFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 4.75 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG QUAD BUCK/LINEAR 32TQFN
IC REG QUAD BUCK/LINEAR 32TQFN
IC REG QUAD BUCK/LINEAR 32TQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (3), Linear (LDO) (1) 300kHz ~ 1.5MHz 32-TQFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1349-ND | 1119633-XRP7713ILB-F | XRP7713ILB-F | XRP7713ILB-F | XRP7713ILB-F | XRP7713ILB-F |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - XRP7713ILB-F | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-TQFN (5x5) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |
| Output Voltage | 0.9000 to 5.1 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |