Manufacturer: MaxLinear Inc
Win Source Part Number: 939883-XRP7620IHTR-F
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: LED Driver IC 4 Output Linear - I²C Dimming 31.5mA 8-DFN (2x3)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC LED DRVR LIN I2C 31.5MA 8DFN Product overview: XRP7620IHTR-F from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.5MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 31.5MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XRP7620IHTR-F can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR DIM 8DFN
IC LED DRVR LIN I2C 31.5MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 939883-XRP7620IHTR-F | 137-XRP7620IHTR-F | XRP7620IHTR-F | XRP7620IHTR-F |
| Product Name | PMIC - PMIC - LED Drivers - XRP7620IHTR-F | 31.5MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Package Type | 8-DFN (2x3) | Tape & Reel (TR) | ||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |