MaxLinear, Inc. PMIC - PMIC - LED Drivers - XRP6840BILBTR-F XRP6840BILBTR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803725-XRP6840BILBTR -F Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash, Lighting Frequency: 2.4MHz Current - Output / Channel: 2.15A (Flash) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete (End Of Life) Dimming: I2C Voltage - Supply (Min): 2.7V Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803725-XRP6840BILBTR -F Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash, Lighting Frequency: 2.4MHz Current - Output / Channel: 2.15A (Flash) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete (End Of Life) Dimming: I2C Voltage - Supply (Min): 2.7V Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - XRP6840BILBTR-F - 803725-XRP6840BILBTR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - XRP6840BILBTR-F
803725-XRP6840BILBTR-F
PMIC - PMIC - LED Drivers - XRP6840BILBTR-F 803725-XRP6840BILBTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803725-XRP6840BILBTR -F Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash, Lighting Frequency: 2.4MHz Current - Output / Channel: 2.15A (Flash) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete (End Of Life) Dimming: I2C Voltage - Supply (Min): 2.7V Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803725-XRP6840BILBTR-F
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash, Lighting
Frequency: 2.4MHz
Current - Output / Channel: 2.15A (Flash)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Dimming: I2C
Voltage - Supply (Min): 2.7V
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 5.5V

Buy Now
LED Drivers - XRP6840BILBTR-F-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 2.15A (Flash) 20-TQFN (4x4)

LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 2.15A (Flash) 20-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - XRP6840BILBTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
XRP6840BILBTR-F
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers XRP6840BILBTR-F
IC LED DRV RGLTR I2C 20TQFN

IC LED DRV RGLTR I2C 20TQFN

Supplier's Site
PMIC - LED Drivers - XRP6840BILBTR-F - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
XRP6840BILBTR-F
PMIC - LED Drivers XRP6840BILBTR-F
IC LED DRIVER RGLTR DIM 20TQFN

IC LED DRIVER RGLTR DIM 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 803725-XRP6840BILBTR-F XRP6840BILBTR-F-ND XRP6840BILBTR-F XRP6840BILBTR-F
Product Name PMIC - PMIC - LED Drivers - XRP6840BILBTR-F LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers
Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 8377822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Driver IC - 137-TLD1312EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers