Manufacturer: Exar Corporation
Win Source Part Number: 410787-XRP6840BILB-F
Packaging: Bulk
Type: DC DC Regulator
Applications: Camera Flash, Lighting
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: I2C
Family Name: XRP6840
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 2.15A (Flash)
Alternative Parts (Cross-Reference): TPS68402A0RHFR; TPS68402RHFR; TPS68402RHF; TCA62724FMG;
Introduction Date: December 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 2.15A (Flash) 20-TQFN (4x4)
IC LED DRV RGLTR I2C 20TQFN
IC LED DRIVER RGLTR DIM 20TQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 410787-XRP6840BILB-F | 1016-1336-ND | XRP6840BILB-F | XRP6840BILB-F |
| Product Name | PMIC - PMIC - LED Drivers - XRP6840BILB-F | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |