MaxLinear, Inc. PMIC - PMIC - Supervisors - XRP6336ISCXDATR XRP6336ISCXDATR

Description
Manufacturer: Exar Corporation Win Source Part Number: 214638-XRP6336ISCXDA TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 37 ms Minimum Voltage - Threshold: 1.11V, 3.075V, Adj Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214638-XRP6336ISCXDA TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 37 ms Minimum Voltage - Threshold: 1.11V, 3.075V, Adj Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XRP6336ISCXDATR - 214638-XRP6336ISCXDATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XRP6336ISCXDATR
214638-XRP6336ISCXDATR
PMIC - PMIC - Supervisors - XRP6336ISCXDATR 214638-XRP6336ISCXDATR
Manufacturer: Exar Corporation Win Source Part Number: 214638-XRP6336ISCXDA TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 37 ms Minimum Voltage - Threshold: 1.11V, 3.075V, Adj Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring

Manufacturer: Exar Corporation
Win Source Part Number: 214638-XRP6336ISCXDATR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 37 ms Minimum
Voltage - Threshold: 1.11V, 3.075V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-XRP6336ISCXDATR
Voltage Supervisor IC 691-XRP6336ISCXDATR
IC SUPERVISOR WATCHDOG 8TSOT Product overview: XRP6336ISCXDATR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XRP6336ISCXDATR can be used for catalog matching and distributor lookup.

IC SUPERVISOR WATCHDOG 8TSOT Product overview: XRP6336ISCXDATR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XRP6336ISCXDATR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 214638-XRP6336ISCXDATR 691-XRP6336ISCXDATR
Product Name PMIC - PMIC - Supervisors - XRP6336ISCXDATR Voltage Supervisor IC
Number of Supplies 3; 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers