Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803354-XRP2524IDTR-F
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 2.7V ~ 6.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
IC PWR SWITCH N-CHAN 1:2 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | XRP2524IDTR-F | XRP2524IDTR-F |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - XRP2524IDTR-F | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7V ~ 6.5V |