MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L61AIV-F XRD98L61AIV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119613-XRD98L61AIV- F Packaging: Tray Power (Watts): 125mW Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119613-XRD98L61AIV- F Packaging: Tray Power (Watts): 125mW Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L61AIV-F - 1119613-XRD98L61AIV-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L61AIV-F
1119613-XRD98L61AIV-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L61AIV-F 1119613-XRD98L61AIV-F
Manufacturer: Exar Corporation Win Source Part Number: 1119613-XRD98L61AIV- F Packaging: Tray Power (Watts): 125mW Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119613-XRD98L61AIV-F
Packaging: Tray
Power (Watts): 125mW
Number of Bits: 12
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1119613-XRD98L61AIV-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L61AIV-F
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers