MaxLinear, Inc. Analog Front End (AFE) XRD98L23ACU-F

Description
3 Channel AFE 8 Bit 75 mW 20-SSOP
Description
3 Channel AFE 8 Bit 75 mW 20-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The XRD98L23ACU-F is an 8-bit Analog Front End (AFE) designed for high-speed linear processing of CIS or CCD sensor signals. It features a one-channel pixel rate of 10 MSPS, dual-channel at 5 MSPS, and three-channel at 3 MSPS. The device includes a 6-bit programmable gain amplifier with a gain range of 1 to 10 and an 8-bit programmable offset adjustment with a calibration range of 480 mV. This AFE operates at 3.3V and is USB compliant, making it suitable for low-power applications with a typical consumption of 75 mW. It supports both AC and DC coupling configurations, allowing flexibility in interfacing with various sensor types. The internal clamp function helps set the black level for CCD configurations, while the CIS configuration can accommodate signals with large black levels. The XRD98L23ACU-F is packaged in a 20-lead SSOP and is suitable for applications such as check scanners, general-purpose imaging, and low-cost data acquisition. Its combination of features makes it a viable option for engineers looking for an efficient and compact AFE solution.

Datasheet Summary
Powered by GS/AI

The XRD98L23ACU-F is an 8-bit Analog Front End (AFE) designed for high-speed linear processing of CIS or CCD sensor signals. It features a one-channel pixel rate of 10 MSPS, dual-channel at 5 MSPS, and three-channel at 3 MSPS. The device includes a 6-bit programmable gain amplifier with a gain range of 1 to 10 and an 8-bit programmable offset adjustment with a calibration range of 480 mV. This AFE operates at 3.3V and is USB compliant, making it suitable for low-power applications with a typical consumption of 75 mW. It supports both AC and DC coupling configurations, allowing flexibility in interfacing with various sensor types. The internal clamp function helps set the black level for CCD configurations, while the CIS configuration can accommodate signals with large black levels. The XRD98L23ACU-F is packaged in a 20-lead SSOP and is suitable for applications such as check scanners, general-purpose imaging, and low-cost data acquisition. Its combination of features makes it a viable option for engineers looking for an efficient and compact AFE solution.

Suppliers

Company
Product
Description
Supplier Links
Analog Front End (AFE) - XRD98L23ACU-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
XRD98L23ACU-F
Analog Front End (AFE) XRD98L23ACU-F
3 Channel AFE 8 Bit 75 mW 20-SSOP

3 Channel AFE 8 Bit 75 mW 20-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number XRD98L23ACU-F
Product Name Analog Front End (AFE)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 753-BCM5325MA2IQM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details