MaxLinear, Inc. Analog Front End (AFE) XRD9827ACU-F

Description
3 Channel AFE 12 Bit 200 mW 20-SSOP
Description
3 Channel AFE 12 Bit 200 mW 20-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The XRD9827ACU-F is a 12-bit linear analog front end (AFE) signal processor designed for use with color and grayscale flatbed and sheetfed scanners, multifunction peripherals, digital color copiers, and general-purpose imaging applications. It features a one-channel pixel rate of 6 MSPS and a triple-channel pixel rate of 2 MSPS, making it suitable for high-speed data acquisition. This device includes a 6-bit programmable gain amplifier with a gain range of 1 to 10 and an 8-bit programmable offset adjustment, allowing for flexible signal processing. The XRD9827ACU-F supports both charge-coupled device (CCD) and contact image sensor (CIS) configurations, with an internal clamp for AC-coupled signals and the option for DC coupling in CIS applications. It operates at either 3.0V or 5V and has a low power consumption of approximately 200 mW. The product is available in a 20-lead SSOP package and is USB compliant, making it easy to integrate into various systems. Its specifications and features make it a viable option for engineers looking for a cost-effective solution for imaging and data acquisition tasks.

Datasheet Summary
Powered by GS/AI

The XRD9827ACU-F is a 12-bit linear analog front end (AFE) signal processor designed for use with color and grayscale flatbed and sheetfed scanners, multifunction peripherals, digital color copiers, and general-purpose imaging applications. It features a one-channel pixel rate of 6 MSPS and a triple-channel pixel rate of 2 MSPS, making it suitable for high-speed data acquisition. This device includes a 6-bit programmable gain amplifier with a gain range of 1 to 10 and an 8-bit programmable offset adjustment, allowing for flexible signal processing. The XRD9827ACU-F supports both charge-coupled device (CCD) and contact image sensor (CIS) configurations, with an internal clamp for AC-coupled signals and the option for DC coupling in CIS applications. It operates at either 3.0V or 5V and has a low power consumption of approximately 200 mW. The product is available in a 20-lead SSOP package and is USB compliant, making it easy to integrate into various systems. Its specifications and features make it a viable option for engineers looking for a cost-effective solution for imaging and data acquisition tasks.

Suppliers

Company
Product
Description
Supplier Links
Analog Front End (AFE) - XRD9827ACU-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
XRD9827ACU-F
Analog Front End (AFE) XRD9827ACU-F
3 Channel AFE 12 Bit 200 mW 20-SSOP

3 Channel AFE 12 Bit 200 mW 20-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number XRD9827ACU-F
Product Name Analog Front End (AFE)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897972 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ-Q100/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details