MaxLinear, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) XRD9826ACD-F

Description
Win Source Part Number: 1105969-XRD9826ACD-F Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 200 mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 3V ~ 5.5V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105969-XRD9826ACD-F Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 200 mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 3V ~ 5.5V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1105969-XRD9826ACD-F
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1105969-XRD9826ACD-F
Win Source Part Number: 1105969-XRD9826ACD-F Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 200 mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 3V ~ 5.5V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1105969-XRD9826ACD-F
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Power (Watts): 200 mW
Number of Bits: 16
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 5.5V
Number of Channels: 3
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1105969-XRD9826ACD-F
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1380KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details