MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR-F XRD9818ACGTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044056-XRD9818ACGTR- F Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044056-XRD9818ACGTR- F Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR-F - 044056-XRD9818ACGTR-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR-F
044056-XRD9818ACGTR-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR-F 044056-XRD9818ACGTR-F
Manufacturer: Exar Corporation Win Source Part Number: 044056-XRD9818ACGTR- F Packaging: Reel - TR Power (Watts): 325mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 044056-XRD9818ACGTR-F
Packaging: Reel - TR
Power (Watts): 325mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 044056-XRD9818ACGTR-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9818ACGTR-F
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers